AD9780BCPZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9780
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9780 / AD9781 / AD9783 include pin-compatible, high dynamic range, dual digital-to-analog converters (DACs) with 12-/14-/16-bit resolutions, and sample rates of up to 500 MSPS. The devices include specific features for direct conversion transmit

Where to Buy

Prices starting from US$21.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$21.42
201
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.07
16
in stock
Buy Now
Logo for element14
element14
from US$34.37
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$32.72
16
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$30.30
-
Buy Now

Features

High dynamic range, dual DAC parts
LVDS inputs with dual-port or optional interleaved single-port operation
Single carrier W-CDMA ACLR = 80 dBc @ 61.44 MHz IF
Innovative switching output stage permits usable outputs beyond Nyquist frequency
LVDS inputs with dual-port or optional interleaved singleport operation
See datasheet for additional features

Alternative Descriptions

Dual 12B, 500 MSPS LVDS DAC | Analog Devices
Da Converter, 12Bit, 500Msps, Lfcsp-Ep | Newark Electronics
DA CONVERTER, 12BIT, 500MSPS, LFCSP-EP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9780BCPZ?

Additional datasheets, footprints and schematics for AD9780BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9780BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9780BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9780BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9780BCPZ fall under?

The AD9780BCPZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9780BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9780BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9780BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9780BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9780BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9780BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9780BCPZ?

You can fill out our help required form which you can use to request a quote for AD9780BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay