Status: | Production |
---|---|
Series: | AD9778A |
RoHS: | Compliant |
Prices starting from US$33.39
Low power: 1.0 W @ 1 GSPS, 600 mW @ 500 MSPS, full operating conditions |
Single carrier W-CDMA ACLR = 80 dBc @ 80 MHz IF |
Analog output: adjustable 8.7 mA to 31.7 mA, RL = 25 Ω to 50 Ω |
Novel 2×, 4×, and 8× interpolator/coarse complex modulator allows carrier placement anywhere in DAC bandwidth |
Auxiliary DACs allow control of external VGA and offset control |
Multiple chip synchronization interface |
High performance, low noise PLL clock multiplier |
Digital inverse sinc filter |
100-lead, exposed paddle TQFP |
Dual 14B, 1.0 GSPS TxDAC | Analog Devices |
D/A Converter, 14Bit, -40 To 85Deg C |Analog Devices AD9778ABSVZ | Newark Electronics |
D/A CONVERTER, 14BIT, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9778ABSVZ?
Additional datasheets, footprints and schematics for AD9778ABSVZ are listed on our Part Details page. You can also find images and similar parts to AD9778ABSVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9778ABSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9778ABSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9778ABSVZ fall under?
The AD9778ABSVZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9778ABSVZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9778ABSVZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9778ABSVZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9778ABSVZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9778ABSVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9778ABSVZ often in real-time on the comparison pages.
What if I can't find stock of AD9778ABSVZ?
You can fill out our help required form which you can use to request a quote for AD9778ABSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.