Status: | Production |
---|---|
Series: | AD9764 |
RoHS: | Compliant |
Prices starting from US$11.74
Member of pin-compatible TxDAC product family |
125 MSPS update rate |
14-bit resolution |
Excellent SFDR and IMD |
Differential current outputs: 2 mA to 20 mA |
Power dissipation: 190 mW at 5 V to 45 mW at 3 V |
Power-down mode: 25 mW at 5 V |
On-chip 1.20 V reference |
Single +5 V or +3 V supply operation |
Packages: 28-lead SOIC and TSSOP |
Edge-triggered latches |
14-Bit, 100 MSPS+ TxDAC DAC | Analog Devices |
Da Converter, 14Bit, 125Msps, Wsoic | Newark Electronics |
DA CONVERTER, 14BIT, 125MSPS, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9764ARZ?
Additional datasheets, footprints and schematics for AD9764ARZ are listed on our Part Details page. You can also find images and similar parts to AD9764ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9764ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9764ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9764ARZ fall under?
The AD9764ARZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9764ARZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9764ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9764ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9764ARZ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9764ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9764ARZ often in real-time on the comparison pages.
What if I can't find stock of AD9764ARZ?
You can fill out our help required form which you can use to request a quote for AD9764ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.