Status: | Production |
---|---|
Series: | AD9761 |
RoHS: | Compliant |
Prices starting from US$16.10
Complete 10-Bit, 40 MSPS Dual Transmit DAC |
Excellent Gain and Offset Matching |
Differential Nonlinearity Error: 0.5 LSB |
Effective Number of Bits: 9.5 |
Signal-to-Noise and Distortion Ratio: 59 dB |
Spurious-Free Dynamic Range: 71 dB |
2x Interpolation Filters |
See datasheet for additional features |
10-Bit, 40 MSPS Dual DAC | Analog Devices |
Da Converter, 10Bit, 40Msps, Ssop | Newark Electronics |
DA CONVERTER, 10BIT, 40MSPS, SSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9761ARSZ?
Additional datasheets, footprints and schematics for AD9761ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9761ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9761ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9761ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9761ARSZ fall under?
The AD9761ARSZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9761ARSZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9761ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9761ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9761ARSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9761ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9761ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD9761ARSZ?
You can fill out our help required form which you can use to request a quote for AD9761ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.