Status: | Production |
---|---|
Series: | AD9746 |
RoHS: | Compliant |
Prices starting from US$17.73
High dynamic range, dual DACs |
Low noise and intermodulation distortion |
Single carrier W-CDMA ACLR = 80 dBc at 61.55 MHz |
Innovative switching output stage permits useable outputs beyond Nyquist frequency |
LVCMOS inputs with dual-port or optional interleaved single-port operation |
Differential analog current outputs are programmable from 8.6 mA to 31.7 mA full-scale |
Auxiliary 10-bit current DACs with source/sink capability for external offset nulling |
See data sheet for additional information |
Dual 14Bit, 250 MSPS D-A Conve | Analog Devices |
Dac, 14Bit, Lfcsp-Vq-72, -40 To 85Deg C | Newark Electronics |
DAC, 14BIT, LFCSP-VQ-72, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9746BCPZ?
Additional datasheets, footprints and schematics for AD9746BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9746BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9746BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9746BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9746BCPZ fall under?
The AD9746BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9746BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9746BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9746BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9746BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9746BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9746BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9746BCPZ?
You can fill out our help required form which you can use to request a quote for AD9746BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.