Status: | Production |
---|---|
Series: | AD9742 |
RoHS: | Compliant |
Prices starting from US$11.08
High performance member of pin-compatible TxDAC product family |
Excellent spurious-free dynamic range performance |
SNR at 5 MHz output, 125 MSPS: 70 dB |
Twos complement or straight binary data format |
Differential current outputs: 2 mA to 20 mA |
Power dissipation: 135 mW at 3.3 V |
Power-down mode: 15 mW at 3.3 V |
On-chip 1.2 V Reference |
CMOS compatible digital interface |
28-lead SOIC, 28-lead TSSOP, and 32-lead LFCSP |
Edge-triggered latches |
12-BIT 210 MSPS TxDAC DAC IC | Analog Devices |
DA CONVERTER, 12BIT, 210MSPS, LFCSP | element14 |
CONVERTER - DAC | Richardson RFPD |
Da Converter, 12Bit, 210Msps, Lfcsp | Newark Electronics |
Where can I find additional details, specifications and documents for a AD9742ACPZ?
Additional datasheets, footprints and schematics for AD9742ACPZ are listed on our Part Details page. You can also find images and similar parts to AD9742ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9742ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9742ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9742ACPZ fall under?
The AD9742ACPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9742ACPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9742ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9742ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9742ACPZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Richardson RFPD and Chip One Stop have stock available or on a lead time for AD9742ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9742ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD9742ACPZ?
You can fill out our help required form which you can use to request a quote for AD9742ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.