AD9708ARZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9708
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9708 is the 8-bit resolution member of the TxDACâ„¢ series of high performance, low power CMOS digital-to-analog converters (DACs). The TxDACâ„¢ family, which consists of pin compatible 8-, 10-, 12-, and 14-bit DACs, was specifically optimized for the transmit signal path of communication systems. All of the devices share the same interface options, small outline package and pinout, thus providing an upward or downward component selection path based on performance, resolution and cost. The AD9708 offers exceptional ac and dc performance while supporting update rates up to 125 MSPS.The AD9708's flexible single-supply operating range of 2.7 V to 5.5 V and low power dissipation are well suited for portable and low power

Where to Buy

Prices starting from US$5.47

Distributor Stock
Logo for RS
RS
from US$8.82
15
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$5.47
90
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.94
71
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.52
65
in stock
Buy Now
Logo for element14
element14
from US$10.00
65
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.15
65
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.97
12
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.40
-
Buy Now

Alternative Descriptions

Da Converter, 8Bit, 125Msps, Wsoic | Newark Electronics
DA CONVERTER, 8BIT, 125MSPS, WSOIC | element14
1 channel 8bit D-A converter,AD9708AR | RS
8 BIT 125 MSPS+ TxDAC DAC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9708ARZ?

Additional datasheets, footprints and schematics for AD9708ARZ are listed on our Part Details page. You can also find images and similar parts to AD9708ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9708ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9708ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9708ARZ fall under?

The AD9708ARZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9708ARZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9708ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9708ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9708ARZ have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9708ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9708ARZ often in real-time on the comparison pages.

What if I can't find stock of AD9708ARZ?

You can fill out our help required form which you can use to request a quote for AD9708ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay