Status: | Production |
---|---|
Series: | AD9707 |
RoHS: | Compliant |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.83
|
1,174
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
83
in stock
|
Buy Now | |
CoreStaff
from US$14.40
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$15.36
|
37
in stock
|
Buy Now | |
element14
from US$15.49
|
37
in stock
|
Buy Now | |
Farnell
from US$14.76
|
37
in stock
|
Buy Now | |
Richardson RFPD
from US$14.81
|
-
|
Buy Now |
175 MSPS update rate |
Low power member of pin-compatible TxDAC product family |
Low power dissipation |
12 mW at 80 MSPS, 1.8 V |
50 mW at 175 MSPS, 3.3 V |
Wide supply voltage: 1.7 V to 3.6 V |
Adjustable full-scale current outputs: 1 mA to 5 mA |
On-chip 1.0 V reference |
CMOS-compatible digital interface |
SFDR to Nyquist |
AD9707: 84 dBc at 5 MHz output |
AD9707: 83 dBc at 10 MHz output |
AD9707: 75 dBc at 20 MHz output |
Common-mode output: adjustable 0 V to 1.2 V |
Power-down mode <2 mW at 3.3 V (SPI controllable) |
Self-calibration |
Compact 32-lead LFCSP, RoHS compliant package |
14-BIT Low Power TxDAC DAC IC | Analog Devices |
Dac, 14Bit, Lfcsp-32, -40 To 85Deg C | Newark Electronics |
DAC, 14BIT, LFCSP-32, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9707BCPZ?
Additional datasheets, footprints and schematics for AD9707BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9707BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9707BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9707BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9707BCPZ fall under?
The AD9707BCPZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9707BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9707BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9707BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9707BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD9707BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9707BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9707BCPZ?
You can fill out our help required form which you can use to request a quote for AD9707BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.