AD9655-125EBZ Part Information
Details for AD9655-125EBZ by Analog Devices
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Data Conversion Development Kits
Part Downloads
Part Specifications
Silicon Manufacturer | Analog Devices |
Silicon Core Number | AD9655 |
No. of Bits | 16bit |
Sample Rate | 125MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD9655 |
Product Range | AD9655 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 16bit 125MSPS ADC 500MHz Bandwidth Sample & Hold CLK Divider LVPECL/CMOS/LVDS SPI 1.8V Supply |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9655-125EBZ?
Additional datasheets, footprints and schematics for AD9655-125EBZ are listed in our Part Details tab. You can also find the AD9655-125EBZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9655-125EBZ in the Pricing & Inventory tab next to part details. You can view AD9655-125EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9655-125EBZ fall under?
The AD9655-125EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AD9655-125EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9655-125EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9655-125EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9655-125EBZ have stock available?
There is no stock from authorised distributors for AD9655-125EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9655-125EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9655-125EBZ?
You can fill out our help required form which you can use to request a quote for AD9655-125EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.