Status: | Production |
---|---|
Series: | AD9625 |
RoHS: | Compliant |
Prices starting from US$1,264.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Analog Devices | US$1,264.80 |
-
|
Buy Now |
12-bit 2.5 GSPS ADC, no missing codes |
SFDR = 79 dBc, AIN up to 1 GHz at −1 dBFS, 2.5 GSPS |
SFDR = 77 dBc, AIN up to 1.8 GHz at −1 dBFS, 2.5 GSPS |
SNR = 57.6 dBFS, AIN up to 1 GHz at −1 dBFS, 2.5 GSPS |
SNR = 57 dBFS, AIN up to 1.8 GHz at −1 dBFS, 2.5 GSPS |
Noise spectral density = −149.5 dBFS/Hz at 2.5 GSPS |
Differential analog input: 1.2 V P-P |
Differential clock input |
3.2 GHz analog input bandwidth, full power |
High speed 6- or 8-lane JESD204B serial output Subclass 1: 6.50 Gbps at 2.6 GSPS |
Two independent decimate by 8 or decimate by 16 filters with 10-bit NCOs |
Supply voltages: 1.3 V, 2.5 V |
Flexible digital output modes |
Built-in selectable digital test patterns |
Timestamp feature |
Conversion error rate < 10−15 |
2.0Gsps Evaluation board | Analog Devices |
Where can I find additional details, specifications and documents for a AD9625-2.0EBZ?
Additional datasheets, footprints and schematics for AD9625-2.0EBZ are listed on our Part Details page. You can also find images and similar parts to AD9625-2.0EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9625-2.0EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9625-2.0EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9625-2.0EBZ fall under?
The AD9625-2.0EBZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9625-2.0EBZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9625-2.0EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9625-2.0EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9625-2.0EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9625-2.0EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9625-2.0EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9625-2.0EBZ?
You can fill out our help required form which you can use to request a quote for AD9625-2.0EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.