Status: | Production |
---|---|
Series: | AD9576 |
RoHS: | Compliant |
Single, low phase noise, fully integrated VCO/fractional-N PLL core |
VCO range: 2375 MHz to 2725 MHz |
Integrated loop filter (requires a single external capacitor) |
2 differential, XTAL, or single-ended reference inputs |
Reference monitoring capability |
Automatic redundant XTAL switchover |
Minimal transient, smooth switching |
Typical RMS jitter |
<0.3 ps (12 kHz to 20 MHz), integer-N translations |
<0.5 ps (12 kHz to 20 MHz), fractional-N translations |
Input frequency |
8 kHz, 1.544 MHz, 2.048 MHz, and 10 MHz to 325 MHz |
Preset frequency translations via pin strapping (PPRx) |
Using a 25 MHz input reference |
24.576 MHz, 25 MHz, 33.33 MHz, 50 MHz, 70.656 MHz, 100 MHz, 125 MHz, 148.5 MHz, 156.25 MHz, 161.1328 MHz, 312.5 MHz, 322.2656 MHz, 625 MHz, or 644.5313 MHz |
Using a 19.44 MHz input reference |
50 MHz, 100 MHz, 125 MHz, 156.25 MHz, 161.1328 MHz, or 644.5313 MHz |
Using a 30.72 MHz input reference |
25 MHz, 50 MHz, 100 MHz, 125 MHz, or 156.25 MHz |
Single, general-purpose, fully integrated VCO/integer-N PLL core |
VCO range: 750 MHz to 825 MHz |
Integrated loop filter |
Independent, duplicate reference input or operation from the fractional-N PLL active reference input |
Input frequency: 25 MHz |
Preset frequency translations via pin strapping (PPRx) |
25 MHz, 33.33 MHz, 50 MHz, 66.67 MHz, 100 MHz, 133.33 MHz, 200 MHz, or 400 MHz |
Up to 3 copies of reference clock output |
11 pairs of configurable differential outputs |
Output drive formats |
3 outputs: HSTL, LVDS, HCSL, 1.8 V CMOS, 2.5 V/3.3 V CMOS |
8 outputs: HSTL, LVDS, or 1.8 V CMOS |
2.5 V or 3.3 V single-supply operation |
Dual channel asynchronous cloc | Analog Devices |
Clock Generator, 1.25Ghz, -40 To 85Deg C | Newark Electronics |
CLOCK GENERATOR, 1.25GHZ, -40 TO 85DEG C | element14 |
CLOCK MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9576BCPZ?
Additional datasheets, footprints and schematics for AD9576BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9576BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9576BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9576BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9576BCPZ fall under?
The AD9576BCPZ is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9576BCPZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9576BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9576BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9576BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9576BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9576BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9576BCPZ?
You can fill out our help required form which you can use to request a quote for AD9576BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.