Status: | Production |
---|---|
Series: | AD9524 |
RoHS: | Compliant |
Prices starting from US$254.26
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$254.26
|
18
in stock
|
Buy Now |
Output frequency: <1 MHz to 1 GHz |
Start-up frequency accuracy: <±100 ppm (determined by VCXO reference accuracy) |
Zero delay operation |
Input-to-output edge timing: <±150 ps |
6 outputs: configurable LVPECL, LVDS, HSTL, and LVCMOS |
6 dedicated output dividers with jitterless adjustable delay |
Adjustable delay: 63 resolution steps of ½ period of VCO output divider |
Output-to-output skew: <±50 ps |
Duty-cycle correction for odd divider settings |
Automatic synchronization of all outputs on power-up |
Nonvolatile EEPROM stores configuration settings |
Please see data sheet for additional features |
High performance 6 output dual | Analog Devices |
Where can I find additional details, specifications and documents for a AD9524/PCBZ?
Additional datasheets, footprints and schematics for AD9524/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9524/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9524/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9524/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9524/PCBZ fall under?
The AD9524/PCBZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9524/PCBZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9524/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9524/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9524/PCBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9524/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9524/PCBZ often in real-time on the comparison pages.
What if I can't find stock of AD9524/PCBZ?
You can fill out our help required form which you can use to request a quote for AD9524/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.