AD9522-4BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9522-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9522-41 provides a multioutput clock distributionfunction with subpicosecond jitter performance, along with an on-chip PLL and VCO. The on-chip VCO tunes from 1.4 GHz to 1.8 GHz. An external 3.3 V/5 V VCO/VCXO of up to 2.4 GHz can also be used.The AD9522 serial interface supports both SPI and I2C® ports. An in-package EEPROM can be programmed through the serial interface and store user-defined register settings for power-up and chip reset.The AD9522 features 12 LVDS outputs in four groups. Any of the 800 MHz LVDS outputs can be reconfigured as two 250 MHz CMOS outputs.Each group of outputs has a divider that allows both the divideratio (from 1 to 32) and the phase (coarse delay) to be set.The AD9522 is available in a 64-lead LFCSP and can be operatedfrom a single 3.3 V supply. The external VCO can have an operating voltage up to 5.5 V.The AD9522 is specified for operation over the standard industrialrange of −40°C to +85°C.The AD9520-4 is an equivalent part to the AD9522-4 featuringLVPECL / CMOS drivers instead of LVDS / CMOS drivers.1The AD9522 is used throughout this data sheet to refer to all the members of the AD9522 family. However, when AD9522-4 is used, it is referring to that specificmember of the AD9522 family.

Where to Buy

Prices starting from US$16.07

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$16.07
53
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.32
28
in stock
Buy Now
Logo for element14
element14
from US$26.68
28
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.94
28
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$25.40
23
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$22.59
-
Buy Now

Alternative Descriptions

12- Channel Clock Generator wi | Analog Devices
Ic, Clock Generator, 3.135-3.465V, Lfcsp | Newark Electronics
IC, CLOCK GENERATOR, 3.135-3.465V, LFCSP | element14
CLOCK MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9522-4BCPZ?

Additional datasheets, footprints and schematics for AD9522-4BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9522-4BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9522-4BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9522-4BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9522-4BCPZ fall under?

The AD9522-4BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9522-4BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9522-4BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9522-4BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9522-4BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9522-4BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9522-4BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9522-4BCPZ?

You can fill out our help required form which you can use to request a quote for AD9522-4BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay