AD9518-4ABCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9518-4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9518-41 The AD9518-41 provides a multi-output clock distribution function with subpicosecond jitter performance, along with an on-chip PLL and VCO. The on-chip VCO tunes from 1.45 GHz to 1.80 GHz. Optionally, an external VCO/VCXO of up to 2.4 GHz can be used.The AD9518-4 emphasizes low jitter and phase noise to maximize data converter performance, and it can benefit other

Where to Buy

Prices starting from US$5.66

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.56
436
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.42
52
in stock
Buy Now
Logo for element14
element14
from US$12.52
52
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.91
52
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.66
1
in stock
Buy Now

Features

Low phase noise, phase-locked loop (PLL)
On-chip VCO tunes from 1.45 GHz to 1.80 GHz
External VCO/VCXO to 2.4 GHz optional
1 differential or 2 single-ended reference inputs
Reference monitoring capability
Automatic revertive and manual reference switchover/holdover modes
Accepts LVPECL, LVDS, or CMOS references to 250 MHz Programmable delays in path to PFD
Digital or analog lock detect, selectable 3 pairs of 1.6 GHz LVPECL outputs
Each output pair shares a 1-to-32 divider with coarse phase delay
Additive output jitter: 225 fs rms
Channel-to-channel skew paired outputs of Manual output synchronization availableAvailable in a 48-lead LFCSP

Alternative Descriptions

6-Output Clock Generator with | Analog Devices
Ic, Clock Generator, 3.135-3.465V, Lfcsp | Newark Electronics
IC, CLOCK GENERATOR, 3.135-3.465V, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9518-4ABCPZ?

Additional datasheets, footprints and schematics for AD9518-4ABCPZ are listed on our Part Details page. You can also find images and similar parts to AD9518-4ABCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9518-4ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9518-4ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9518-4ABCPZ fall under?

The AD9518-4ABCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9518-4ABCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9518-4ABCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9518-4ABCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9518-4ABCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9518-4ABCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9518-4ABCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9518-4ABCPZ?

You can fill out our help required form which you can use to request a quote for AD9518-4ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay