AD9515BCPZ Part Information
Details for AD9515BCPZ by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 14.2800 |
10 | 13.1200 |
25 | 12.5800 |
100 | 11.0800 |
250 | 10.5400 |
Stock Information
Details
Part Downloads
Part Features
- 1.6 GHz differential clock input 2 programmable dividers Divide-by in range from1 to 32 Phase select for coarse delay adjust 1.6 GHz LVPECL clock output Additive output jitter 225 fs rms 800 MHz/250 MHz LVDS/CMOS clock output Additive output jitter 300 fs rms/290 fs rms Time delays up to 10 ns Device configured with 4-level logic pins Space-saving, 32-lead LFCSP
Part Specifications
Clock IC Type | Clock Distribution Divider |
Frequency | 1.6GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | LFCSP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD9515 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
IC Generic Number | 9515 |
Input Type | Differential |
Operating Temperature Range | -40°C to +85°C |
Output Type | CMOS LVDS LVPECL |
Supply Voltage Range | 3.135V to 3.465V |
Termination Type | Surface Mount Device |
Type | Clock Distribution |
Alternative Part Descriptions
- CLOCK DISTRIBUTION, 9515, LFCSP-32; Clock IC Type:Clock Distribution, Divider; Frequency:1.6GHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:LFCSP; No. of Pins:32Pins; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9515BCPZ?
Additional datasheets, footprints and schematics for AD9515BCPZ are listed in our Part Details tab. You can also find the AD9515BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9515BCPZ in the Pricing & Inventory tab next to part details. You can view AD9515BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9515BCPZ fall under?
The AD9515BCPZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to AD9515BCPZ when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9515BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9515BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9515BCPZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD9515BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9515BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9515BCPZ?
You can fill out our help required form which you can use to request a quote for AD9515BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.