AD9513/PCBZ Clock Distribution Devices by Analog Devices

Status: Production
Series: AD9513
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9513 features a three-output clock distribution IC in a design that emphasizes low jitter and phase noise to maximize data converter performance. Other

Where to Buy

Prices starting from US$264.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$279.68
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$287.81
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$264.00
5
in stock
Buy Now
Logo for element14
element14
from US$285.27
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$295.13
5
in stock
Buy Now

Features

1.6 GHz differential clock input
3 programmable dividers
Divide-by in range from1 to 32
Phase select for coarse delay adjust
Space-saving, 32-lead LFCSP
Three 800 MHz/250 MHz LVDS/CMOS clock outputs
Additive output jitter 300 fs rms
Time delays up to 11.6 ns
Device configured with 4-level logic pins

Alternative Descriptions

800MHz 3-Chan Clock Distributi | Analog Devices
Evaluation Board, Clock Distributor | Newark Electronics
EVALUATION BOARD, CLOCK DISTRIBUTOR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9513/PCBZ?

Additional datasheets, footprints and schematics for AD9513/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9513/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9513/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9513/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9513/PCBZ fall under?

The AD9513/PCBZ is listed under Clock Distribution Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9513/PCBZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9513/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9513/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9513/PCBZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD9513/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9513/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9513/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9513/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay