AD9510BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9510
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9510 provides a multi-output clock distribution functionalong with an on-chip phase-locked loop (PLL) core. The designemphasizes low jitter and phase noise to maximize data converterperformance. Other

Where to Buy

Prices starting from US$8.20

Distributor Stock
Logo for RS
RS
from US$14.71
4
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.20
590
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.45
54
in stock
Buy Now
Logo for element14
element14
from US$13.60
54
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.93
54
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.55
11
in stock
Buy Now

Features

Low phase noise phase-locked loop core
Reference input frequencies to 250 MHz
Programmable dual modulus prescaler
Programmable charge pump (CP) current
Separate CP supply (VCPS) extends tuning range
Two 1.6 GHz, differential clock inputs
8 programmable dividers, 1 to 32, all integers
Phase select for output-to-output coarse delay adjust
4 independent 1.2 GHz LVPECL outputs
Additive output jitter of 225 fs rms
4 independent 800 MHz low voltage differential signaling
(LVDS) or 250 MHz complementary metal oxide conductor
(CMOS) clock outputs
Additive output jitter of 275 fs rms
Fine delay adjust on 2 LVDS/CMOS outputs
Serial control port
Space-saving 64-lead LFCSP

Alternative Descriptions

800MHz PLL Clock distribution | Analog Devices
Ic, Clock Distributn, 3.135-3.465V/Lfcsp | Newark Electronics
IC, CLOCK DISTRIBUTN, 3.135-3.465V/LFCSP | element14
LOGIC AND TIMING | Richardson RFPD
1.2 GHz Clock Distribution IC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9510BCPZ?

Additional datasheets, footprints and schematics for AD9510BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9510BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9510BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9510BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9510BCPZ fall under?

The AD9510BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9510BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9510BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9510BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9510BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9510BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9510BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9510BCPZ?

You can fill out our help required form which you can use to request a quote for AD9510BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay