Status: | Unknown |
---|---|
Series: | Single 8-Bit Sampling ADCs |
RoHS: | Unknown |
Prices starting from US$5.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.86
|
No stock
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 50MSPS |
Input Channel Type | Differential Single Ended |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit Sampling ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Supply Voltage Range | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a AD9283BRS-50Z?
Additional datasheets, footprints and schematics for AD9283BRS-50Z are listed on our Part Details page. You can also find images and similar parts to AD9283BRS-50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9283BRS-50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9283BRS-50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9283BRS-50Z fall under?
The AD9283BRS-50Z is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9283BRS-50Z when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9283BRS-50Z you can contact the distributor directly for product support, shipping queries etc.
Is the AD9283BRS-50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9283BRS-50Z have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AD9283BRS-50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9283BRS-50Z often in real-time on the comparison pages.
What if I can't find stock of AD9283BRS-50Z?
You can fill out our help required form which you can use to request a quote for AD9283BRS-50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.