AD9276BSVZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9276
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9276 is designed for low cost, low power, small size, and ease of use. It contains eight channels of a variable gain amplifier (VGA) with a low noise preamplifier (LNA); an anti-aliasing filter (AAF); a 12-bit, 10 MSPS to 80 MSPS analog-to-digital converter (ADC); and an I/Q demodulator with programmable phase rotation.Each channel features a variable gain range of 42 dB, a fully differential signal path, an active input preamplifier termination, a maximum gain of up to 52 dB, and an ADC with a conversion rate of up to 80 MSPS. The channel is optimized for dynamic performance and low power in

Where to Buy

Prices starting from US$74.07

Distributor Stock
Logo for Newark
Newark
from US$106.26
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$74.07
2,193
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$205.24
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$207.00
6
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$104.36
-
Buy Now

Alternative Descriptions

12 BitOctal DC & I&Q Demod | Analog Devices
12 Bitoctal Dc & I&q Demod Rohs Compliant: Yes |Analog Devices AD9276BSVZ | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9276BSVZ?

Additional datasheets, footprints and schematics for AD9276BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9276BSVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9276BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9276BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9276BSVZ fall under?

The AD9276BSVZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9276BSVZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9276BSVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9276BSVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9276BSVZ have stock available?

Authorised distributors including Analog Devices, Rapid Electronics, Chip One Stop, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD9276BSVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9276BSVZ often in real-time on the comparison pages.

What if I can't find stock of AD9276BSVZ?

You can fill out our help required form which you can use to request a quote for AD9276BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay