Status: | Production |
---|---|
Series: | AD9259 |
RoHS: | Compliant |
Prices starting from US$60.23
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$60.23
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$92.70
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$90.59
|
-
|
Buy Now | |
element14
from US$91.88
|
-
|
Buy Now | |
Schukat Electronic
from US$72.40
|
-
|
Buy Now | |
Richardson RFPD
from US$84.80
|
-
|
Buy Now | |
Farnell
from US$91.71
|
-
|
Buy Now |
4 ADCs integrated into 1 package |
98 mW ADC power per channel at 50 MSPS |
SNR = 73 dB (to Nyquist) |
ENOB = 12 bits |
SFDR = 84 dBc (to Nyquist) |
Excellent linearity |
DNL = ±0.5 LSB (typical) |
INL = ±1.5 LSB (typical) |
Serial LVDS (ANSI-644, default) |
Low power, reduced signal option (similar to IEEE 1596.3) |
Data and frame clock outputs |
315 MHz full-power analog bandwidth |
2 V p-p input voltage range |
1.8 V supply operation |
Serial port control |
Full-chip and individual-channel power-down modes |
Flexible bit orientation |
Built-in and custom digital test pattern generation |
Programmable clock and data alignment |
Programmable output resolution |
Standby mode |
14Bit 50 MSPS Serial LVDS ADC | Analog Devices |
Adc, 14Bit, 50Msps, Lfcsp-48 | Newark Electronics |
ADC, 14BIT, 50MSPS, LFCSP-48 | element14 |
14bit Ser. ADC 4Ch LVDS LFCSP48 | Schukat Electronic |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9259ABCPZ-50?
Additional datasheets, footprints and schematics for AD9259ABCPZ-50 are listed on our Part Details page. You can also find images and similar parts to AD9259ABCPZ-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9259ABCPZ-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9259ABCPZ-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9259ABCPZ-50 fall under?
The AD9259ABCPZ-50 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9259ABCPZ-50 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9259ABCPZ-50 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9259ABCPZ-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9259ABCPZ-50 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for AD9259ABCPZ-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9259ABCPZ-50 often in real-time on the comparison pages.
What if I can't find stock of AD9259ABCPZ-50?
You can fill out our help required form which you can use to request a quote for AD9259ABCPZ-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.