Status: | Production |
---|---|
Series: | AD9221 |
RoHS: | Compliant |
Monolithic 12-Bit A/D Converter Product Family |
Family Members are: AD9221, AD9223, and AD9220 |
Flexible Sampling Rates: 1.5 MSPS, 3.0 MSPS, and 10 MSPS |
Single +5 V Supply |
Integral Nonlinearity Error: 0.5 LSB |
Differential Nonlinearity Error: 0.3 LSB |
See datasheet for additional features |
Adc, 12Bit, 1.5Msps, Ssop-28 | Newark Electronics |
ADC, 12BIT, 1.5MSPS, SSOP-28 | element14 |
12Bit 1.25MSPS Monolithic ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9221ARSZ?
Additional datasheets, footprints and schematics for AD9221ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9221ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9221ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9221ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9221ARSZ fall under?
The AD9221ARSZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9221ARSZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9221ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9221ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9221ARSZ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices, Farnell and Richardson RFPD have stock available or on a lead time for AD9221ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9221ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD9221ARSZ?
You can fill out our help required form which you can use to request a quote for AD9221ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.