Status: | Last Time Buy |
---|---|
Series: | AD9204 |
RoHS: | Compliant |
No distributors results available
1.8 V analog supply operation |
1.8 V to 3.3 V output supply |
SNR |
61.3 dBFS at 9.7 MHz input |
61.0 dBFS at 200 MHz input |
SFDR |
75 dBc at 9.7 MHz input |
73 dBc at 200 MHz input |
Low power |
30 mW per channel at 20 MSPS |
63 mW per channel at 80 MSPS |
Integral Nonlinearity Error: 0.5 LSB |
Differential Nonlinearity Error: 0.3 LSB |
70 dB SNR and 86 dB SFDR |
Out-of-Range Indicator |
28-SOIC and 28-SSOP |
Where can I find additional details, specifications and documents for a AD9204-20EBZ?
Additional datasheets, footprints and schematics for AD9204-20EBZ are listed on our Part Details page. You can also find images and similar parts to AD9204-20EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9204-20EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9204-20EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9204-20EBZ fall under?
The AD9204-20EBZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9204-20EBZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9204-20EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9204-20EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9204-20EBZ have stock available?
There is no stock from authorised distributors for AD9204-20EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9204-20EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9204-20EBZ?
You can fill out our help required form which you can use to request a quote for AD9204-20EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.