AD9162-FMCC-EBZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9162
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9162 is a high performance, 16-bit digital-to-analog converter (DAC) that supports data rates to 6 GSPS. The DAC core is based on a quad-switch architecture coupled with a 2× interpolator filter that enables an effective DAC update rate of up to 12 GSPS in some modes. The high dynamic range and bandwidth makes these DACs ideally suited for the most demanding high speed radio frequency (RF) DAC

Where to Buy

Prices starting from US$982.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1,010.57
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$982.00
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1,010.57
-
Buy Now

Features

DAC update rate up to 12 GSPS (minimum)
Direct RF synthesis at 6 GSPS (minimum)
DC to 2.5 GHz in baseband 1× bypass mode
DC to 6 GHz in 2× nonreturn-to-zero (NRZ) mode
1.5 GHz to 7.5 GHz in Mix-Mode
Bypassable interpolation (1× or bypass mode)
2×, 3×, 4×, 6×, 8×, 12×, 16×, 24×
Excellent dynamic performance

Alternative Descriptions

11x11 BGA Mini Circuits AD9162 | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9162-FMCC-EBZ?

Additional datasheets, footprints and schematics for AD9162-FMCC-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9162-FMCC-EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9162-FMCC-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9162-FMCC-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9162-FMCC-EBZ fall under?

The AD9162-FMCC-EBZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9162-FMCC-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9162-FMCC-EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9162-FMCC-EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9162-FMCC-EBZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9162-FMCC-EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9162-FMCC-EBZ often in real-time on the comparison pages.

What if I can't find stock of AD9162-FMCC-EBZ?

You can fill out our help required form which you can use to request a quote for AD9162-FMCC-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay