AD9148BBPZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9148
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9148 is a quad, 16-bit, high dynamic range, digital-to-analogconverter (DAC) that provides a sample rate of 1000 MSPS.These devices include features optimized for direct conversiontransmit

Where to Buy

Prices starting from US$81.03

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$120.13
-
Buy Now
Logo for element14
element14
from US$121.77
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$114.16
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$81.03
-
Buy Now
Logo for Farnell
Farnell
from US$117.22
-
Buy Now

Features

Single carrier WCDMA ACLR = 80 dBc @ 150 MHz IF
Channel to Channel Isolation > 90dB
Analog output
Adjustable 8.7 mA to 31.7 mA
RL = 25 Ω to 50 Ω
Novel 2×, 4× and 8x interpolator eases data interface
On-chip fine complex NCO allows carrier placement anywhere in DAC bandwidth
High performance, low noise PLL clock multiplier
Multiple chip synchronization interface
Programmable digital inverse sinc filter
Auxiliary DACs allow for offset control
Gain DACs allow for I and Q gain matching
Programmable I and Q phase compensation
Digital gain control
Flexible LVDS digital I/F supports 32- or 16-bit bus width
196-ball CSP_BGA, 12 mm × 12 mm

Alternative Descriptions

Da Converter, 16Bit, 1Gsps, Bga | Newark Electronics
DA CONVERTER, 16BIT, 1GSPS, BGA | element14
CONVERTER - DAC | Richardson RFPD
16 Bit Quad DAC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9148BBPZ?

Additional datasheets, footprints and schematics for AD9148BBPZ are listed on our Part Details page. You can also find images and similar parts to AD9148BBPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9148BBPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9148BBPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9148BBPZ fall under?

The AD9148BBPZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9148BBPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9148BBPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9148BBPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9148BBPZ have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD9148BBPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9148BBPZ often in real-time on the comparison pages.

What if I can't find stock of AD9148BBPZ?

You can fill out our help required form which you can use to request a quote for AD9148BBPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay