AD9142ABCPZ High Speed D/A Converters ≥30MSPS by Analog Devices

Status: Production
Series: AD9142A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9142A is a dual, 16-bit, high dynamic range digital-to-analog converter (DAC) that provides a sample rate of 1600 MSPS, permitting a multicarrier generation up to the Nyquist frequency. The AD9142A TxDAC+® includes features optimized for direct conversion transmit

Where to Buy

Prices starting from US$53.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$53.16
5,622
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.01
3
in stock
Buy Now
Logo for element14
element14
from US$81.48
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$85.90
3
in stock
Buy Now

Features

Supports input data rate up to 575 MHz
Very small inherent latency variation: <2 DAC clock cycles
Proprietary low spurious and distortion design
6-carrier GSM ACLR = 79 dBc at 200 MHz IF
SFDR > 85 dBc (bandwidth = 300 MHz) at ZIF
Flexible 16-bit LVDS interface
Supports word and byte load
Data interface DLL
Sample error detection and parity
Multiple chip synchronization
Fixed latency and data generator latency compensation
Selectable 2×, 4×, 8× interpolation filter
Low power architecture
fS/4 power saving coarse mixer
Input signal power detection
Emergency stop for downstream analog circuitry protection
FIFO error detection
On-chip numeric control oscillator allows carrier placement anywhere in the DAC Nyquist bandwidth
Transmit enable function for extra power saving
High performance, low noise PLL clock multiplier
Digital gain and phase adjustment for sideband suppression
Digital inverse sinc filter
Low power: 1.8 W at 1.6 GSPS, 1.5 W at 1.25 GSPS, full operating conditions
72-lead LFCSP 

Alternative Descriptions

16B 1.5GSPS Dual IF-Class DAC | Analog Devices
Da Converter, 16Bit, 1.6Gsps, Lfcsp-Ep | Newark Electronics
DA CONVERTER, 16BIT, 1.6GSPS, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9142ABCPZ?

Additional datasheets, footprints and schematics for AD9142ABCPZ are listed on our Part Details page. You can also find images and similar parts to AD9142ABCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9142ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9142ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9142ABCPZ fall under?

The AD9142ABCPZ is listed under High Speed D/A Converters ≥30MSPS.

Can I view similar or alternative parts?

You can view similar parts to AD9142ABCPZ when available in the High Speed D/A Converters ≥30MSPS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9142ABCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9142ABCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9142ABCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9142ABCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9142ABCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9142ABCPZ?

You can fill out our help required form which you can use to request a quote for AD9142ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay