Status: | Production |
---|---|
Series: | AD9129 |
RoHS: | Compliant |
DAC update rate: up to 5.7 GSPS |
Direct RF synthesis at 2.85 GSPS data rate |
DC to 1.425 GHz in baseband mode |
DC to 1.0 GHz in 2× interpolation mode |
1.425 GHz to 4.2 GHz in Mix-Mode |
Bypassable 2× interpolation |
Excellent dynamic performance |
Supports DOCSIS 3.0 wideband ACLR/harmonic performance |
8 QAM carriers: ACLR > 65 dBc |
Industry-leading single/multicarrier IF or RF synthesis |
4-carrier W-CDMA ACLR at 2457.6 MSPS |
fOUT = 900 MHz, ACLR = 71 dBc (baseband mode) |
fOUT = 2100 MHz, ACLR = 68 dBc (Mix-Mode) |
fOUT = 2700 MHz, ACLR = 67 dBc (Mix-Mode) |
Dual-port LVDS and DHSTL data interface |
Up to 1.425 GSPS operation |
Source synchronous DDR clocking with parity bit |
Low power: 1.0 W at 2.85 GSPS (1.3 W at 5.7 GSPS |
Mix Mode Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a AD9129-MIX-EBZ?
Additional datasheets, footprints and schematics for AD9129-MIX-EBZ are listed on our Part Details page. You can also find images and similar parts to AD9129-MIX-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9129-MIX-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9129-MIX-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9129-MIX-EBZ fall under?
The AD9129-MIX-EBZ is listed under Standard High Speed D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9129-MIX-EBZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9129-MIX-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9129-MIX-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9129-MIX-EBZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD9129-MIX-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9129-MIX-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD9129-MIX-EBZ?
You can fill out our help required form which you can use to request a quote for AD9129-MIX-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.