AD9114BCPZ Standard High Speed D/A Converters by Analog Devices

Status: Production
Series: AD9114
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9114/AD9115/AD9116/AD9117 are pin-compatible dual, 8-/10-/12-/14-bit, low power digital-to-analog converters (DACs) that provide a sample rate of 125 MSPS. These TxDAC® converters are optimized for the transmit signal path of communication systems. All the devices share the same interface, package, and pinout, providing an upward or downward component selection path based on performance, resolution, and cost.The AD9114/AD9115/AD9116/AD9117 offer exceptional ac and dc performance and support update rates up to 125 MSPS.The flexible power supply operating range of 1.8 V to 3.3 V and low power dissipation of the AD9114/AD9115/AD9116/AD9117 make them well suited for portable and low power

Where to Buy

Prices starting from US$7.88

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.88
740
in stock
Buy Now
Logo for element14
element14
from US$13.00
59
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.38
59
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.08
-
Buy Now

Features

Power dissipation @ 3.3 V, 20 mA output191 mW @ 10 MSPS
232 mW @ 125 MSPSSleep mode: Supply voltage: 1.8 V to 3.3 VSFDR to Nyquist86 dBc @ 1 MHz output
85 dBc @ 10 MHz outputNSD @ 10 MHz output, 125 MSPS, 20 mA: −132 dBc/Hz Differential current outputs: 4 mA to 20 mA2 on-chip auxiliary DACsCMOS inputs with single-port operationOutput common mode: adjustable 0 V to 1.2 VSmall footprint 40-lead LFCSP RoHS-compliant package

Alternative Descriptions

Dual 8B, Low Power D-A Convert | Analog Devices
DA CONVERTER, 8BIT, LFCSP-40 | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9114BCPZ?

Additional datasheets, footprints and schematics for AD9114BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9114BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9114BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9114BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9114BCPZ fall under?

The AD9114BCPZ is listed under Standard High Speed D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9114BCPZ when available in the Standard High Speed D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9114BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9114BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9114BCPZ have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9114BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9114BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9114BCPZ?

You can fill out our help required form which you can use to request a quote for AD9114BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay