Status: | Production |
---|---|
Series: | AD8842 |
RoHS: | Compliant |
Prices starting from US$17.20
Low Cost |
Replaces 8 Potentiometers |
50 kHz 4-Quadrant Multiplying Bandwidth |
Low Zero Output Error |
Eight Individual Channels |
3-Wire Serial Input |
500 kHz Update Data Loading Rate |
±3 V Output Swing |
Midscale Preset, Zero Volts Out |
8-BIT MULTIPLYING TRIMDAC | Analog Devices |
Da Converter, 8Bit, Wsoic | Newark Electronics |
DA CONVERTER, 8BIT, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8842ARZ?
Additional datasheets, footprints and schematics for AD8842ARZ are listed on our Part Details page. You can also find images and similar parts to AD8842ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8842ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8842ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8842ARZ fall under?
The AD8842ARZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8842ARZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8842ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8842ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8842ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8842ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8842ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8842ARZ?
You can fill out our help required form which you can use to request a quote for AD8842ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.