Status: | Production |
---|---|
Series: | AD8625 |
RoHS: | Compliant |
Very Low IB: 1 pA max |
Single-supply Operation: 5 V to 26 V |
Dual-supply Operation: ±2.5 V to ±13 V |
Rail-to-rail Output |
Low Supply Current: 630 µA/amp typ |
Low Offset Voltage: 500 µV max |
Unity Gain Stable |
No Phase Reversal |
QUAD PRECISION SINGLE SUPPLY D | Analog Devices |
Op-Amp, 5Mhz, -40 To 85Deg C, Tssop-14 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 85DEG C, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a AD8625ARUZ?
Additional datasheets, footprints and schematics for AD8625ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8625ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8625ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8625ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8625ARUZ fall under?
The AD8625ARUZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD8625ARUZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8625ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8625ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8625ARUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8625ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8625ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8625ARUZ?
You can fill out our help required form which you can use to request a quote for AD8625ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.