Status: | Production |
---|---|
Series: | AD8616 |
RoHS: | Compliant |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.74
|
2,817
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
285
in stock
|
Buy Now | |
element14
from US$2.44
|
285
in stock
|
Buy Now | |
Farnell
from US$2.29
|
285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.65
|
162
in stock
|
Buy Now | |
Richardson RFPD
from US$2.37
|
36
in stock
|
Buy Now |
Low Offset Voltage: 80 µV typ. 300 µV max |
Single-Supply Operation: 2.7 to 5 V |
Low Noise: 8 nV/√Hz |
Wide Bandwidth: 20 MHz |
Slew Rate: 12 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Bias Currents |
Unity Gain Stable |
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices |
Op-Amp, 24Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 24MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8616ARZ?
Additional datasheets, footprints and schematics for AD8616ARZ are listed on our Part Details page. You can also find images and similar parts to AD8616ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8616ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8616ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8616ARZ fall under?
The AD8616ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8616ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8616ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8616ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8616ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8616ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8616ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8616ARZ?
You can fill out our help required form which you can use to request a quote for AD8616ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.