Status: | Production |
---|---|
Series: | AD8615 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
6,672
in stock
|
Buy Now | |
Richardson RFPD
from US$1.29
|
2,879
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
504
in stock
|
Buy Now | |
Analog Devices
from US$1.44
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now |
Low Offset Voltage: 80 µV typ. 300 µV max |
Single-Supply Operation: 2.7 V to 5 V |
Low Noise: 8 nV/√Hz |
Wide Bandwidth: 20 MHz |
Slew Rate: 12 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Bias Currents |
Unity Gain Stable |
AMPLIFIER - OP AMPS | Richardson RFPD |
IC: operational amplifier | Transfer Multisort Elektronik |
SINGLE PRECISION CMOS R-R OP A | Analog Devices |
Opamp, 24Mhz, -40 To 125Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a AD8615AUJZ-REEL7?
Additional datasheets, footprints and schematics for AD8615AUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8615AUJZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8615AUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8615AUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8615AUJZ-REEL7 fall under?
The AD8615AUJZ-REEL7 is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8615AUJZ-REEL7 when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8615AUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8615AUJZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8615AUJZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Transfer Multisort Elektronik, Analog Devices and Newark Electronics have stock available or on a lead time for AD8615AUJZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8615AUJZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8615AUJZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8615AUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.