Status: | Production |
---|---|
Series: | AD8602 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
938
in stock
|
Buy Now | |
Richardson RFPD
from US$0.67
|
784
in stock
|
Buy Now | |
Analog Devices
from US$0.51
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
47
in stock
|
Buy Now | |
element14
from US$0.71
|
47
in stock
|
Buy Now | |
Farnell
from US$0.71
|
47
in stock
|
Buy Now |
Low Offset Voltage: 500 µV Max |
Single-Supply Operation: 2.7 V to 5.5 V |
Low Supply Current: 750 µA/Amplifier |
Wide Bandwidth: 8 MHz |
Slew Rate: 5 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Currents |
Unity Gain Stable |
AMPLIFIER - OP AMPS | Richardson RFPD |
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices |
Op-Amp, 8.4Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 8.4MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a AD8602DRZ?
Additional datasheets, footprints and schematics for AD8602DRZ are listed on our Part Details page. You can also find images and similar parts to AD8602DRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8602DRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8602DRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8602DRZ fall under?
The AD8602DRZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to AD8602DRZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8602DRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8602DRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8602DRZ have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for AD8602DRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8602DRZ often in real-time on the comparison pages.
What if I can't find stock of AD8602DRZ?
You can fill out our help required form which you can use to request a quote for AD8602DRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.