AD8564ARZ High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: AD8564
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8564 is a quad 7 ns comparator with separate input and output supplies, thus enabling the input stage to be operated from ±5 V dual supplies or a 5 V single supply while maintaining a CMOS-/TTL-compatible output.Fast 7 ns propagation delay makes the AD8564 a good choice for timing circuits and line receivers. Independent analog and digital supplies provide excellent protection from supply pin interaction. The AD8564 is pin compatible with the MAX901 and has lower supply currents.All four comparators have similar propagation delays. The propagation delay for rising and falling signals is similar, and tracks over temperature and voltage. These characteristics make the AD8564 a good choice for high speed timing and data communications circuits. For a similar single comparator with latch function, refer to the AD8561 data sheet.The AD8564 is specified over the industrial temperature range (−40°C to +125°C). The quad AD8564 is available in the 16-lead TSSOP, 16-lead narrow body SOIC, and 16-lead plastic DIP packages.

Where to Buy

Prices starting from US$4.64

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.28
11,965
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.92
245
in stock
Buy Now
Logo for element14
element14
from US$7.95
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.41
9
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$4.64
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.52
-
Buy Now

Features

5 V single-supply operation 
7 ns propagation delay 
Low power 
Separate input and output sections 
TTL/CMOS logic-compatible outputs 
Wide output swing 
TSSOP, SOIC, and PDIP packages 

Alternative Descriptions

QUAD, SINGLE SUPPLY 5NS COMPAR | Analog Devices
COMPARATOR, NSOIC-16, -40 TO 125DEG C | element14
Comparator, Nsoic-16, -40 To 125Deg C | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8564ARZ?

Additional datasheets, footprints and schematics for AD8564ARZ are listed on our Part Details page. You can also find images and similar parts to AD8564ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8564ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8564ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8564ARZ fall under?

The AD8564ARZ is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to AD8564ARZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8564ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8564ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8564ARZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and CoreStaff have stock available or on a lead time for AD8564ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8564ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8564ARZ?

You can fill out our help required form which you can use to request a quote for AD8564ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay