Status: | Production |
---|---|
Series: | AD8544 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.13
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
3,029
in stock
|
Buy Now | |
element14
from US$1.05
|
3,029
in stock
|
Buy Now | |
Farnell
from US$1.01
|
3,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
2,750
in stock
|
Buy Now | |
Richardson RFPD
from US$1.01
|
-
|
Buy Now |
Chinese data sheet available |
Single-supply operation: 2.7 V to 5.5 V |
Low supply current: 45 μA/amplifier |
Wide bandwidth: 1 MHz |
No phase reversal |
Low input currents: 4 pA |
Unity gain stable |
Rail-to-rail input and output |
Qualified for automotive applications. |
QUAD, LOW PWR RAIL/RAIL OP AMP | Analog Devices |
Op-Amp, 1Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics |
OP-AMP, 1MHZ, -40 TO 125DEG C, TSSOP-14 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8544ARUZ-REEL?
Additional datasheets, footprints and schematics for AD8544ARUZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8544ARUZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8544ARUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8544ARUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8544ARUZ-REEL fall under?
The AD8544ARUZ-REEL is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8544ARUZ-REEL when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8544ARUZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8544ARUZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8544ARUZ-REEL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8544ARUZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8544ARUZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8544ARUZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8544ARUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.