Status: | Production |
---|---|
Series: | AD8538 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
2
in stock
|
Buy Now | |
Analog Devices
from US$0.62
|
16,680
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
396
in stock
|
Buy Now | |
element14
from US$1.61
|
396
in stock
|
Buy Now | |
Farnell
from US$1.70
|
396
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
266
in stock
|
Buy Now | |
Richardson RFPD
from US$1.57
|
-
|
Buy Now |
Low offset voltage: 13 μV maximum |
Input offset drift: 0.03 μV/°C |
Single-supply operation: 2.7 V to 5.5 V |
High gain, CMRR, and PSRR |
Low input bias current: 25 pA |
Low supply current: 180 μA |
Qualified for Automotive Applications |
Single Low Power AutoZero Amp | Analog Devices |
Op-Amp, 430Khz, -40 To 125Deg C, Nsoic8 | Newark Electronics |
OP-AMP, 430KHZ, -40 TO 125DEG C, NSOIC8 | element14 |
OP Amp Single GP2.5V/5V 8-Pin SOIC | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8538ARZ?
Additional datasheets, footprints and schematics for AD8538ARZ are listed on our Part Details page. You can also find images and similar parts to AD8538ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8538ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8538ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8538ARZ fall under?
The AD8538ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8538ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8538ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8538ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8538ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8538ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8538ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8538ARZ?
You can fill out our help required form which you can use to request a quote for AD8538ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.