Status: | Production |
---|---|
Series: | AD8522 |
RoHS: | Compliant |
Complete Dual 12-Bit DAC |
No External Components |
+5 Single-Supply Operation ±10% |
4.095 V Full Scale (1 mV/LSB) |
Buffered Voltage Outputs |
Low Power: 5 mW/DAC |
Space Saving 1.5mm Height |
SO-14 Package |
Da Converter, 12Bit, Soic | Newark Electronics |
DA CONVERTER, 12BIT, SOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
+5V DUAL 12-BIT DAC | Analog Devices |
Where can I find additional details, specifications and documents for a AD8522ARZ?
Additional datasheets, footprints and schematics for AD8522ARZ are listed on our Part Details page. You can also find images and similar parts to AD8522ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8522ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8522ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8522ARZ fall under?
The AD8522ARZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8522ARZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8522ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8522ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8522ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD8522ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8522ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8522ARZ?
You can fill out our help required form which you can use to request a quote for AD8522ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.