AD8522ANZ Multichannel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD8522
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8522 is a complete dual 12-bit, single-supply, voltage output DAC in a 14-pin DIP, or SO-14 surface mount package. Fabricated in a CBCMOS process, features include a serial digital interface, onboard reference, and buffered voltage output. Ideal for +5 V-only systems, this monolithic device offers low cost and ease of use, and requires no external components to realize the full performance of the device.The serial digital interface allows interfacing directly to numerous microcontroller ports, with a simple high speed, three-wire data, clock, and load strobe format. The 16-bit serial word contains the 12-bit data word and DAC select address, which is decoded internally or can be decoded externally using LDA, LDB inputs. A serial data output allows the user to easily daisy-chain multiple devices in conjunction with a chip select input. A reset RS input sets the outputs to zero scale or midscale, as determined by the input MSB.The output 4.095 V full scale is laser trimmed to maintain accuracy over the operating temperature range of the device, and gives the user an easy-to-use one-millivolt-per-bit resolution. A 2.5 V reference output is also available externally for other data acquisition circuitry, and for ratiometric

Where to Buy

Prices starting from US$21.80

Distributor Stock
Logo for RS
RS
from US$21.80
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$24.08
6,951
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.50
32
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$34.81
-
Buy Now

Features

Complete Dual 12-Bit DAC
No External Components
+5 Single-Supply Operation ±10%
4.095 V Full Scale (1 mV/LSB)
Buffered Voltage Outputs
Low Power: 5 mW/DAC
Space Saving 1.5mm Height
SO-14 Package

Alternative Descriptions

+5V DUAL 12-BIT DAC | Analog Devices
2 channel 12bit D-A converter,AD8522AN | RS
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8522ANZ?

Additional datasheets, footprints and schematics for AD8522ANZ are listed on our Part Details page. You can also find images and similar parts to AD8522ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8522ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8522ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8522ANZ fall under?

The AD8522ANZ is listed under Multichannel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD8522ANZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8522ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8522ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8522ANZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, RS and Richardson RFPD have stock available or on a lead time for AD8522ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8522ANZ often in real-time on the comparison pages.

What if I can't find stock of AD8522ANZ?

You can fill out our help required form which you can use to request a quote for AD8522ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay