AD8508ARUZ Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: AD8508
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8505/AD8506/AD8508 are single, dual, and quad micro-power amplifiers featuring rail-to-rail input/output swings while operating from a single 1.8 V to 5 V power supply or from dual ±0.9 V to ±2.5 V power supplies. Using a new circuit technology, these amplifiers offer zero input crossover distortion (excellent PSRR and CMRR performance) and low bias current while operating with a supply current of less than 20 μA per amplifier. This amplifier family offers the lowest noise in its power class.This combination of features makes the AD8505/AD8506/AD8508 amplifiers ideal choices for battery-powered

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Farnell
Farnell
from US$1.27
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.20
1,511
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.53
233
in stock
Buy Now
Logo for element14
element14
from US$2.02
233
in stock
Buy Now

Features

PSRR: 100 dB minimum
CMRR: 105 dB typical
Very low supply current: 20 μA per amplifier maximum
1.8 V to 5 V single supply or ±0.9 V to ±2.5 V dual supply
Rail-to-rail input/output
Low noise: 45 nV/√Hz at 1 kHz
2.5 mV offset voltage maximum
Very low input bias current: 1 pA typical

Alternative Descriptions

Quad Low Voltage Micropower CM | Analog Devices
Op-Amp, 95Khz, -40 To 125Deg C, Tssop-14 | Newark Electronics
OP-AMP, 95KHZ, -40 TO 125DEG C, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8508ARUZ?

Additional datasheets, footprints and schematics for AD8508ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8508ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8508ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8508ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8508ARUZ fall under?

The AD8508ARUZ is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8508ARUZ when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8508ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8508ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8508ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8508ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8508ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8508ARUZ?

You can fill out our help required form which you can use to request a quote for AD8508ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay