AD8450ASTZ Industrial Battery Manufacturing by Analog Devices

Status: Production
Series: AD8450
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8450 is a precision analog front end for testing andmonitoring battery cells. Referring to figure one, a precisionprogrammable gain instrumentation amplifier (PGIA)measures the battery’s charge/discharge current and aprogrammable gain difference amplifier (PGDA) measures thebattery’s voltage. Internal laser trimmed resistor networks setthe gains for the PGIA and the PGDA, optimizing the AD8450’sperformance over the rated temperature range. PGIA gains are26×, 66×, 133×, and 200×. PGDA gains are 0.2×, 0.27×,0.4×,and 0.8×.Voltages at the ISET and VSET inputs set the desired constantvoltage (CV) and constant current (CC) values. CC to CVswitching is automatic and transparent to the system.A TTL level logic input, MODE, selects between charge anddischarge modes (high for charge, low for discharge). An analogoutput, VCTRL, interfaces directly with ADI’s ADP1972 &ADP1974 PWM controllers.The AD8450 includes resistor programmable overvoltage andovercurrent detection and current sharing circuitry. Currentsharing is used to balance charge among multiple batteries.The AD8450 simplifies designs by providing excellent accuracy,performance over temperature, flexibility with functionality,and overall reliability in a space-saving package. The AD8450 isavailable in an 80 lead 14 mm ×14 mm × 1 mm LQFP packageand is rated at −40 °C to +85 °C operating temperature.

Where to Buy

Prices starting from US$8.19

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$8.19
1,722
in stock
Buy Now

Features

Integrated constant current and voltage modes with automatic switchover
Charge and Discharge modes
Precision voltage and current measurement
Integrated precision control feedback blocks
Precision interface to PWM or linear power converters
Programmable gain settings
Current sense gains: 26, 66, 133, 200
Voltage sense gains: 0.2, 0.27, 0.4, 0.8
Programmable OVP, OCP fault detection
Current sharing & balancing
Excellent ac & dc performance
See datasheet for additional features

Alternative Descriptions

iPolar, Battery Tester AFE | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8450ASTZ?

Additional datasheets, footprints and schematics for AD8450ASTZ are listed on our Part Details page. You can also find images and similar parts to AD8450ASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8450ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8450ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8450ASTZ fall under?

The AD8450ASTZ is listed under Industrial Battery Manufacturing.

Can I view similar or alternative parts?

You can view similar parts to AD8450ASTZ when available in the Industrial Battery Manufacturing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8450ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8450ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8450ASTZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD8450ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8450ASTZ often in real-time on the comparison pages.

What if I can't find stock of AD8450ASTZ?

You can fill out our help required form which you can use to request a quote for AD8450ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay