Status: | Production |
---|---|
Series: | AD8436 |
RoHS: | Compliant |
Delivers true rms or average rectified value of ac waveform |
Fast settling at all input levels |
Accuracy: ±10 μV ± 0.25% of reading (B grade) |
Wide dynamic input range |
100 μV rms to 3 V rms (8.5 V p-p) full-scale input range |
Larger inputs with external scaling |
Wide bandwidth: |
1 MHz for −3 dB (300 mV) |
65 kHz for additional 1% error |
Zero converter dc output offset |
No residual switching products |
Specified at 300 mV rms input |
Accurate conversion with crest factors up to 10 |
Low power: 300 μA typical at ±2.4 V |
High-Z FET separately powered input buffer |
RIN ≥ 1012 Ω, CIN ≤ 2 pF |
Precision dc output buffer |
Wide power supply voltage range |
Dual: ±2.4 V to ±18 V; single: 4.8 V to 36 V |
4 mm × 4 mm LFCSP and 8 mm × 6 mm QSOP packages |
ESD protected |
LowCost &PowerTrue RMS-to-DC C | Analog Devices |
Rms-Dc Converter, 0.5%, 1Mhz, 325Ua | Newark Electronics |
RMS-DC CONVERTER, 0.5%, 1MHZ, 325UA | element14 |
Where can I find additional details, specifications and documents for a AD8436JCPZ-R7?
Additional datasheets, footprints and schematics for AD8436JCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8436JCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8436JCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8436JCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8436JCPZ-R7 fall under?
The AD8436JCPZ-R7 is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8436JCPZ-R7 when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8436JCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8436JCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8436JCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8436JCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8436JCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8436JCPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8436JCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.