Status: | Production |
---|---|
Series: | AD8429 |
RoHS: | Compliant |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.12
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$7.94
|
131
in stock
|
Buy Now | |
element14
from US$6.40
|
131
in stock
|
Buy Now | |
Farnell
from US$6.01
|
131
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.30
|
94
in stock
|
Buy Now | |
Chip One Stop
from US$6.78
|
84
in stock
|
Buy Now |
Low noise |
1 nV/√Hz input noise |
45 nV/√Hz output noise |
High accuracy dc performance (AD8429BRZ) |
90 dB CMRR minimum (G = 1) |
50 μV maximum input offset voltage |
0.02% maximum gain accuracy (G = 1) |
Excellent ac specifications |
80 dB CMRR to 5 kHz (G = 1) |
15 MHz bandwidth (G = 1) |
1.2 MHz bandwidth (G = 100) |
22 V/μs slew rate |
THD: −130 dBc (1 kHz, G = 1) |
Versatile |
±4 V to ±18 V dual supply |
Gain set with a single resistor |
(G = 1 to 10,000) |
Temperature range for specified performance |
−40°C to +125°C |
Ultra Low Noise Precision In-A | Analog Devices |
Instrumentation Amp, 15Mhz, 134Db, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 15MHZ, 134DB, NSOIC | element14 |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8429ARZ?
Additional datasheets, footprints and schematics for AD8429ARZ are listed on our Part Details page. You can also find images and similar parts to AD8429ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8429ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8429ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8429ARZ fall under?
The AD8429ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8429ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8429ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8429ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8429ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AD8429ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8429ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8429ARZ?
You can fill out our help required form which you can use to request a quote for AD8429ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.