Status: | Production |
---|---|
Series: | AD8402 |
RoHS: | Compliant |
256-Position |
Replaces 1,2 or 4 Potentiometers |
1 kΩ, 10 kΩ, 50 kΩ, 100 kΩ |
Power Shutdown - Less than 5 µA |
3-Wire SPI-Compatible Serial |
Data Input |
10 MHz Update Data Loading Rate |
2.7 V to 5.5 V Single-Supply Operation |
Midscale Preset |
Digital Potentiometer, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices AD8402ARUZ100 | Newark Electronics |
DIGITAL POTENTIOMETER, -40 TO 125DEG C | element14 |
DUAL 8-BIT POTENTIOMETER | Analog Devices |
Where can I find additional details, specifications and documents for a AD8402ARUZ100?
Additional datasheets, footprints and schematics for AD8402ARUZ100 are listed on our Part Details page. You can also find images and similar parts to AD8402ARUZ100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8402ARUZ100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8402ARUZ100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8402ARUZ100 fall under?
The AD8402ARUZ100 is listed under Digital Potentiometers (DigiPOT).
Can I view similar or alternative parts?
You can view similar parts to AD8402ARUZ100 when available in the Digital Potentiometers (DigiPOT) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8402ARUZ100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8402ARUZ100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8402ARUZ100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8402ARUZ100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8402ARUZ100 often in real-time on the comparison pages.
What if I can't find stock of AD8402ARUZ100?
You can fill out our help required form which you can use to request a quote for AD8402ARUZ100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.