AD8369ARUZ Digital Control VGAs by Analog Devices

Status: Production
Series: AD8369
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.91

Distributor Stock
Logo for RS
RS
from US$10.59
15
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$6.91
419
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.21
129
in stock
Buy Now
Logo for element14
element14
from US$12.67
129
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.88
129
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.48
-
Buy Now

Features

Wide bandwidth 600 MHz
(-3 dB bandwidth)
Digitally controlled gain in 3 dB steps
4-bit parallel or 3-wire serial interface
Gain control range 45 dB with max gain 40 dB
Flat gain response out to
380 MHz, <0.2 dB over
20 MHz signal bandwidth
High linearity output IP3
19.5 dBm @ 70 MHz
Single ended 200 Ω input and output impedance
Small footprint 16-lead TSSOP package

Alternative Descriptions

TSSOP IF DIGITAL CONTROL VGA | Analog Devices
Gain Amplifier, 600Mhz, 0.05Db, Tssop | Newark Electronics
GAIN AMPLIFIER, 600MHZ, 0.05DB, TSSOP | element14
Variable Gain Amp Single 5.5V | RS
RF & MW VGA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8369ARUZ?

Additional datasheets, footprints and schematics for AD8369ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8369ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8369ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8369ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8369ARUZ fall under?

The AD8369ARUZ is listed under Digital Control VGAs.

Can I view similar or alternative parts?

You can view similar parts to AD8369ARUZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8369ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8369ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8369ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD8369ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8369ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8369ARUZ?

You can fill out our help required form which you can use to request a quote for AD8369ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay