AD8367-EVALZ Analog Control Variable Gain Amplifiers (VGAs) by Analog Devices

Status: Production
Series: AD8367
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Silicon Bipolar VGA with integrated Square Law DetectorThe AD8367 is a high-performance variable gain amplifier designed to be used at IF frequencies up to 500 MHz. An externally applied analog gain control voltage of 0 to 1 volt, scales the 45 dB of gain control range to provide 20 mV/dB output. The precise linear-dB gain control is achieved with a proprietary X-AMPâ„¢ architecture, consisting of a variable attenuator network fed by a Gaussian interpolator yielding precise linear gain adjustment.In addition the AD8367 has an integrated square law detector, which enables the part to be used as an AGC solution and provides a detected received signal strength indication (RSSI) output voltage.The AD8367 has been specified for operation at common IF frequencies 70 MHz, 140 MHz, 190 MHz and 240 MHz found in the cellular CDMA / GSM and W-CDMA

Where to Buy

Prices starting from US$126.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$131.09
34
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$126.00
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$136.87
3
in stock
Buy Now
Logo for element14
element14
from US$147.35
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$138.80
3
in stock
Buy Now

Features

Wide bandwidth 500 MHz (-3 dB bandwidth)
Linear-in-dB continuous analog gain control
Integrated on chip square law detector for AGC operation
High linearity output IP3 36.5 dBm @ 70 MHz
High output compression P1dB 8.5 dBm @ 70 MHz
Single ended 200 Ω input impedance
Gain control range 45 dB with max gain 42.5 dB
Small footprint 14-lead TSSOP package

Alternative Descriptions

AD8367 Evaluation Board | Analog Devices
Evaluation Board, Vga | Newark Electronics
EVALUATION BOARD, VGA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8367-EVALZ?

Additional datasheets, footprints and schematics for AD8367-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8367-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8367-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8367-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8367-EVALZ fall under?

The AD8367-EVALZ is listed under Analog Control Variable Gain Amplifiers (VGAs).

Can I view similar or alternative parts?

You can view similar parts to AD8367-EVALZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8367-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8367-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8367-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8367-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8367-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8367-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8367-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay