Status: | Production |
---|---|
Series: | AD8361 |
RoHS: | Compliant |
Prices starting from US$133.00
Calibrated rms response |
Excellent temperature stability |
Up to 30 dB input range at 2.5 GHz |
700 mV rms, 10 dBm, re 50 Ω maximum input |
±0.25 dB linear response up to 2.5 GHz |
Single-supply operation: 2.7 V to 5.5 V |
Low power: 3.3 mW at 3 V supply |
Rapid power-down to less than 1 µA |
AD8361 Evaluation Board | Analog Devices |
Evaluation Board, Rf Power Detector | Newark Electronics |
EVALUATION BOARD, RF POWER DETECTOR | element14 |
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8361-EVALZ?
Additional datasheets, footprints and schematics for AD8361-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8361-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8361-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8361-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8361-EVALZ fall under?
The AD8361-EVALZ is listed under RMS Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8361-EVALZ when available in the RMS Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8361-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8361-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8361-EVALZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8361-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8361-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8361-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8361-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.