Status: | Production |
---|---|
Series: | AD8353 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$0.98
|
6,692
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
2,383
in stock
|
Buy Now | |
element14
from US$0.95
|
2,383
in stock
|
Buy Now | |
Farnell
from US$0.88
|
2,383
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,287
in stock
|
Buy Now | |
Richardson RFPD
from US$0.88
|
-
|
Buy Now |
Fixed gain of 20 dB |
Operational frequency of 1 MHz to 2.7 GHz |
Linear output power up to 9 dBm |
Input/output internally matched to 50 Ω |
Temperature and power supply stable |
Noise figure: 5.3 dB |
Power supply: 3 V or 5 V |
CSP 100-2700 MHz RF Gain Block | Analog Devices |
Rf Amplifier, 1Mhz To 2.7Mhz, Lfcsp-8 Rohs Compliant: Yes |Analog Devices AD8353ACPZ-REEL7 | Newark Electronics |
RF AMPLIFIER, 1MHZ TO 2.7MHZ, LFCSP-8 | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8353ACPZ-REEL7?
Additional datasheets, footprints and schematics for AD8353ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8353ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8353ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8353ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8353ACPZ-REEL7 fall under?
The AD8353ACPZ-REEL7 is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to AD8353ACPZ-REEL7 when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8353ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8353ACPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8353ACPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8353ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8353ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8353ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8353ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.