AD834ARZ Part Information
Details for AD834ARZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 49.1300 |
5 | 48.4500 |
10 | 45.8100 |
25 | 43.9100 |
50 | 42.7900 |
Stock Information
Details
Part Downloads
Part Features
- DC to >500 MHz operation Differential u00b11 V full-scale inputs Differential u00b14 mA full-scale output current Low distortion (u22640.05% for 0 dBm input) Supply voltages from u00b14 V to u00b19 V Low power (280 mW typical at VS = u00b15 V)
Part Specifications
No. of Multipliers / Dividers | 1 |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
Supply Voltage Min | 4V |
Supply Voltage Max | 9V |
Slew Rate | - |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD834 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- MULTIPLIER/DIVIDER, NSOIC-8; Product Range:AD834 Series; Supply Voltage Min:4V; Supply Voltage Max:9V; No. of Multipliers / Dividers:1; No. of Amplifiers:3 Amplifier; Slew Rate:-; Digital IC Case:NSOIC; No. of Pins:8Pins; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD834ARZ?
Additional datasheets, footprints and schematics for AD834ARZ are listed in our Part Details tab. You can also find the AD834ARZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD834ARZ in the Pricing & Inventory tab next to part details. You can view AD834ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD834ARZ fall under?
The AD834ARZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD834ARZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD834ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD834ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD834ARZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AD834ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD834ARZ often in real-time on the comparison pages.
What if I can't find stock of AD834ARZ?
You can fill out our help required form which you can use to request a quote for AD834ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.