AD8348-EVALZ I/Q Demodulators by Analog Devices

Status: Production
Series: AD8348
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$270.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$270.71
10
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$296.00
5
in stock
Buy Now

Features

50 MHz – 1000 MHz RF input range
Integrated 45 dB linear-in-dB VGA IF amplifier
Integrated baseband output amplifiers
Demodulation bandwidth 75 MHz
Quadrature phase accuracy 0.5°
Amplitude balance 0.25 dB
Third order intercept IIP3
+28 dBm (min gain)
Noise figure 11 dB (max gain)
Low LO drive –10 dBm
Single supply 2.7 V to 5.5 V with power down

Alternative Descriptions

AD8348 Evaluation Board | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8348-EVALZ?

Additional datasheets, footprints and schematics for AD8348-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8348-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8348-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8348-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8348-EVALZ fall under?

The AD8348-EVALZ is listed under I/Q Demodulators.

Can I view similar or alternative parts?

You can view similar parts to AD8348-EVALZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8348-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8348-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8348-EVALZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD8348-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8348-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8348-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8348-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay