AD8348ARUZ I/Q Demodulators by Analog Devices

Status: Production
Series: AD8348
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.94

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$6.94
55
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.87
40
in stock
Buy Now
Logo for element14
element14
from US$11.12
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.35
40
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.58
12
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.32
-
Buy Now

Features

50 MHz – 1000 MHz RF input range
Integrated 45 dB linear-in-dB VGA IF amplifier
Integrated baseband output amplifiers
Demodulation bandwidth 75 MHz
Quadrature phase accuracy 0.5°
Amplitude balance 0.25 dB
Third order intercept IIP3
+28 dBm (min gain)
Noise figure 11 dB (max gain)
Low LO drive –10 dBm
Single supply 2.7 V to 5.5 V with power down

Alternative Descriptions

Demodulator, -40 To 85Degc, Tssop-28 | Newark Electronics
DEMODULATOR, -40 TO 85DEGC, TSSOP-28 | element14
IF QUADRATURE DEMODULATOR | Analog Devices
MODULATOR/DEMODULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8348ARUZ?

Additional datasheets, footprints and schematics for AD8348ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8348ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8348ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8348ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8348ARUZ fall under?

The AD8348ARUZ is listed under I/Q Demodulators.

Can I view similar or alternative parts?

You can view similar parts to AD8348ARUZ when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8348ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8348ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8348ARUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8348ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8348ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8348ARUZ?

You can fill out our help required form which you can use to request a quote for AD8348ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay