Status: | Production |
---|---|
Series: | AD8343 |
RoHS: | Compliant |
High-performance active mixer |
Broadband operation to 2.5 GHz |
Conversion gain: 7 dB |
Input IP3: 16.5 dBm |
LO drive: –10 dBm |
Noise figure: 14 dB |
Input P1dB: 2.8 dBm |
See datasheet for additional features |
RF MIXER, 1 CHANNEL, 2.5GHZ, TSSOP-14 | Farnell |
Rf Mixer, 1 Channel, 2.5Ghz, Tssop-14 | Newark Electronics |
IC, 800-2500MHz High IP3 Activ | Analog Devices |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8343ARUZ?
Additional datasheets, footprints and schematics for AD8343ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8343ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8343ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8343ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8343ARUZ fall under?
The AD8343ARUZ is listed under Single, Double, and Triple Balanced Mixers.
Can I view similar or alternative parts?
You can view similar parts to AD8343ARUZ when available in the Single, Double, and Triple Balanced Mixers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8343ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8343ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8343ARUZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Analog Devices and CoreStaff have stock available or on a lead time for AD8343ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8343ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8343ARUZ?
You can fill out our help required form which you can use to request a quote for AD8343ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.